The Panasonic FPC/FFC connector (part number 71AC4579) features a 0.5 mm pitch and accommodates 40 positions in a single row configuration. It is designed for high-speed transmission, supporting USB 3.1 Gen. 2 standards with transmission speeds up to 10 Gbps. The connector has a double top and bottom contact construction, which enhances mechanical stability and design flexibility. It is RoHS compliant and constructed from LCP resin, ensuring durability across a temperature range of -55 to +85°C. The connector supports differential impedance matching of 85Ω and 90Ω, making it suitable for various high-speed applications in electronic devices such as PCs, laptops, and cameras. The product also includes features to prevent FPC insertion displacement, contributing to reliable performance in demanding environments.
CONNECTOR, FPC/FFC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 71AC4579 |
| Product Name | Connector, Fpc/ffc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Panasonic |
| Termination | Surface Mount |