Panasonic Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors AYF534065T

Description
Win Source Part Number: 1115392-AYF534065T Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y5BW Number of Positions: 40 Pitch: 0.020" (0.50mm) Termination: Solder Contact Finish: Gold Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.039" (1.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 5,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: AYF534065T-ND,255-58 01-2,255-5801-1,-AYF 534065T-ND,255-5801- 6 Base Product Number: AYF534065 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1115392-AYF534065T Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y5BW Number of Positions: 40 Pitch: 0.020" (0.50mm) Termination: Solder Contact Finish: Gold Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.039" (1.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 5,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: AYF534065T-ND,255-58 01-2,255-5801-1,-AYF 534065T-ND,255-5801- 6 Base Product Number: AYF534065 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1115392-AYF534065T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1115392-AYF534065T
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1115392-AYF534065T
Win Source Part Number: 1115392-AYF534065T Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y5BW Number of Positions: 40 Pitch: 0.020" (0.50mm) Termination: Solder Contact Finish: Gold Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.039" (1.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 5,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: AYF534065T-ND,255-58 01-2,255-5801-1,-AYF 534065T-ND,255-5801- 6 Base Product Number: AYF534065 Product Status: Obsolete

Win Source Part Number: 1115392-AYF534065T
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Y5BW
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Notched
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 5,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A per Contact
HTSUS: 8536.69.4051
Mfr: Panasonic Electric Works
Other Names: AYF534065T-ND,255-5801-2,255-5801-1,-AYF534065T-ND,255-5801-6
Base Product Number: AYF534065
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-AYF534065T
Electronic Connector 399-AYF534065T
Card Edge Connector, Product overview: AYF534065T from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF534065T can be used for catalog matching and distributor lookup.

Card Edge Connector, Product overview: AYF534065T from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF534065T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1115392-AYF534065T 399-AYF534065T
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details