The AYF534035 is a 0.5 mm pitch FPC connector with a back lock mechanism, featuring 40 pin contacts and top and bottom double contacts. It has a low profile of 1.0 mm height and 3.20 mm depth (3.70 mm with lever), designed for compact digital devices such as mobile phones and digital cameras. The connector supports FPCs with notches and provides a minimum holding force of 0.2N per pin contact plus 2.0N, ensuring secure attachment. Rated for 0.5A per pin and 50V AC/DC, it meets JIS C 5402 contact resistance standards with a maximum of 100mΩ. Insulation resistance is minimally 1,000MΩ at 250V DC. The housing is made of LCP resin (UL94V-0), with gold-plated copper alloy contacts and nickel barrier layers. It operates from -55°C to +85°C and complies with RoHS. The part is marked as partly discontinued with a last time buy date of September 30, 2018.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3436 |
| Product Name | Ltb Panasonic |