The AYF533435A is a 0.5 mm pitch FPC connector with 34 pins, featuring a back lock mechanism and top and bottom double contacts. It has a height of 1.0 mm and a depth of 3.20 mm (3.70 mm with lever), designed for space-constrained applications in digital devices such as smartphones and touch panels. The connector supports FPCs with notches and provides a minimum holding force of 0.2 N per pin contact plus 2.0 N when the lever is closed. It is RoHS compliant, rated for 0.5 A per pin and 50 V AC/DC, with an insulation resistance of at least 1,000 MΩ and contact resistance of no more than 100 mΩ. The operating temperature range is -55°C to +85°C, and it meets JIS C 5402 standards for contact resistance. The housing and lever are made of LCP resin (UL94V-0), with gold-plated copper alloy contacts and Ni barrier layers.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0765 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |