Panasonic Flat Flex Cables (FFC, FPC) - AYF533265 AYF533265

Description
Manufacturer: Panasonic Win Source Part Number: 1150098-AYF533265 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1150098-AYF533265 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - AYF533265
1150098-AYF533265
Flat Flex Cables (FFC, FPC) - AYF533265 1150098-AYF533265
Manufacturer: Panasonic Win Source Part Number: 1150098-AYF533265 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1150098-AYF533265
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1150098-AYF533265
Product Name Flat Flex Cables (FFC, FPC) - AYF533265
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details