The AYF533235A is a 0.5 mm pitch FPC connector with a back lock mechanism, part of the Y5B series featuring top and bottom double contacts. It has 32 pins, a height of 1.0 mm, and a depth of 3.20 mm with a lever height of 3.70 mm. The connector supports FPCs with notches for enhanced holding force, and includes a lever that locks the FPC in place. It is RoHS compliant, with gold-plated copper alloy contacts and an LCP resin housing rated UL94V-0. Rated for 0.5 A per contact and 50 V AC/DC, it meets JIS C 5402 contact resistance standards with a maximum of 100 mΩ and insulation resistance of at least 1,000 MΩ. The operating temperature range is -55°C to +85°C, and it supports 20 insertion and removal cycles. The part is compliant with MIL-STD-202F thermal shock and humidity resistance tests.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0763 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |