AYF533235 is a 0.5 mm pitch FPC connector with 32 pins, featuring a back-lock mechanism and top and bottom double contacts. It has a height of 1.0 mm and a depth of 3.20 mm (3.70 mm with lever), designed for space-constrained applications. The connector supports FPCs with notches, providing enhanced holding force via integrated holding contacts. Rated for 0.5 A per pin and 50 V AC/DC, it meets JIS C 5402 contact resistance standards with a maximum of 100 mΩ. The housing and lever are made of LCP resin (UL94V-0), with gold-plated copper alloy contacts. It operates from -55°C to +85°C and is RoHS compliant. The part is part of the Y5B series, which is being phased out with a last time buy date of September 30, 2018.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3432 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |