AYF533035 is a 30-pin FPC connector with 0.5 mm pitch, back lock, and top and bottom double contacts for low-profile digital applications. Height is 1.0 mm, depth is 3.20 mm (3.70 mm with lever). The lever mechanism temporarily holds the FPC, then locks it by its notches to enhance holding force. Rated current is 0.5 A per pin, rated voltage 50 V AC/DC. Contact resistance is maximum 100 mΩ, insulation resistance minimum 1,000 MΩ. FPC holding force is minimum 0.2 N per pin plus 2.0 N. Operating temperature range is -55°C to +85°C. Housing and lever are LCP resin (UL94V-0); contacts are gold-plated copper alloy. RoHS compliant. Part is partly discontinued with last time buy on September 30, 2018.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3430 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |