The AYF532835A is a 0.5 mm pitch FPC connector with 28 pins and a back lock design, featuring top and bottom double contacts for enhanced FPC holding force. It has a height of 1.0 mm and a depth of 3.20 mm, with a lever extending to 3.70 mm. The connector supports FPCs with notches and provides a minimum holding force of 0.2 N per pin contact plus 2.0 N. It is rated for 0.5 A per pin contact and 50 V AC/DC, with insulation resistance minimum 1,000 MΩ and contact resistance maximum 100 mΩ. The operating temperature range is -55°C to +85°C. The housing and lever are made of LCP resin with UL94V-0 rating, and contacts are gold-plated over nickel. The product is RoHS compliant. Parts with this number are part of a series being discontinued, with a last time buy date of September 30, 2018.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0761 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |