Win Source Part Number: 1007023-AYF532835
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Y5B
Number of Positions: 28
Pitch: 0.020" (0.50mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A per Contact
HTSUS: 8536.69.4051
Mfr: Panasonic Electric Works
Other Names: 255-3892-6,AYF532835
28 Pos 1 Row RA SMT Header, 0.5mm Pitch, Gold Plated Product overview: AYF532835 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF532835 can be used for catalog matching and distributor lookup.
FFC/FPC CONNECTOR, RECEPTACLE, 28 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:28Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1007023-AYF532835 | 399-AYF532835 | 46T5852 |
| Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | Electronic Connector | Ffc/fpc Connector, Receptacle, 28 Position, 1Row; Pitch Spacing Panasonic |
| Termination | Solder | Solder | Surface Mount |