Panasonic SMD Electronic Connector AYF532665T

Description
Conn FPC Connector SKT 26 POS 0.5mm Solder RA SMD T/R Product overview: AYF532665T from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF532665T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn FPC Connector SKT 26 POS 0.5mm Solder RA SMD T/R Product overview: AYF532665T from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF532665T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
399-AYF532665T
SMD Electronic Connector 399-AYF532665T
Conn FPC Connector SKT 26 POS 0.5mm Solder RA SMD T/R Product overview: AYF532665T from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF532665T can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 26 POS 0.5mm Solder RA SMD T/R Product overview: AYF532665T from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF532665T can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Panasonic Electric Works Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: Y5BW Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 85°C Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Actuator Material: Liquid Crystal Polymer (LCP) Housing Material: Liquid Crystal Polymer (LCP)

Manufacturer: Panasonic Electric Works
Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Series: Y5BW
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 85°C
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Actuator Material: Liquid Crystal Polymer (LCP)
Housing Material: Liquid Crystal Polymer (LCP)

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - AYF532665T - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
AYF532665T
FFC, FPC (Flat Flexible) Connector Assemblies AYF532665T
CONN FPC 26POS 0.50MM R/A

CONN FPC 26POS 0.50MM R/A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-AYF532665T AYF532665T
Product Name SMD Electronic Connector Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (Flat Flexible) Connector Assemblies
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details