Panasonic Electronic Connector AYF532265TA

Description
CONN FPC 22POS 0.5MM R/A Product overview: AYF532265TA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF532265TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN FPC 22POS 0.5MM R/A Product overview: AYF532265TA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF532265TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
399-AYF532265TA
Electronic Connector 399-AYF532265TA
CONN FPC 22POS 0.5MM R/A Product overview: AYF532265TA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF532265TA can be used for catalog matching and distributor lookup.

CONN FPC 22POS 0.5MM R/A Product overview: AYF532265TA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF532265TA can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - AYF532265TA - 1021168-AYF532265TA - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - AYF532265TA
1021168-AYF532265TA
FFC, FPC (FlatFlexible) Connectors - AYF532265TA 1021168-AYF532265TA
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021168-AYF532265TA Packaging: Cut Strip Number of Positions: 22 Pitch: 0.020" (0.50mm) Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.5A per Contact Height Above Board: 0.039" (1.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021168-AYF532265TA
Packaging: Cut Strip
Number of Positions: 22
Pitch: 0.020" (0.50mm)
Termination: Solder
Contact Finish: Gold
Voltage Rating: 50V
Current Rating: 0.5A per Contact
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Notched
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500

Buy Now Datasheet
Y5B/y5Bw(0.5Mm Panasonic - 79X4771 - Newark, An Avnet Company
Chicago, IL, United States
Y5B/y5Bw(0.5Mm Panasonic
79X4771
Y5B/y5Bw(0.5Mm Panasonic 79X4771
Y5B/Y5BW(0.5mm

Y5B/Y5BW(0.5mm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-AYF532265TA 1021168-AYF532265TA 79X4771
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - AYF532265TA Y5B/y5Bw(0.5Mm Panasonic
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Jacks, Plugs - 461-1296-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details