AYF531635 is a 16-pin FPC connector with 0.5 mm pitch, featuring a back lock mechanism and top and bottom double contacts. The connector has a height of 1.0 mm and a depth of 3.20 mm (3.70 mm with lever). It supports a rated current of 0.5 A per pin and a rated voltage of 50 V AC/DC, with an insulation resistance of at least 1,000 MΩ and a contact resistance of no more than 100 mΩ. The FPC holding force is a minimum of 0.2 N per pin contact (initial). The housing and lever are made of LCP resin (UL94V-0), with contact and terminal portions plated in nickel and gold. It operates from -55°C to +85°C and is RoHS compliant.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3427 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |