AYF531435A is a 0.5 mm pitch FPC connector with 14 pins, top and bottom double contacts, and a back lock mechanism, designed for compact digital devices. It has a height of 1.0 mm and a depth of 3.20 mm (3.70 mm with lever), with a length of 9.00 mm. The connector features holding contacts to enhance FPC retention and is compatible with FPCs of 0.3±0.03 mm thickness. Rated for 0.5 A per pin and 50 V AC/DC, it meets insulation resistance of at least 1,000 MΩ and contact resistance of no more than 100 mΩ. Housing is LCP resin (UL94V-0) with gold-plated copper alloy contacts. Operating temperature range is -55°C to +85°C and it is RoHS compliant. The series is being discontinued, with a last time buy date of September 30, 2018.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0757 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |