AYF531235A is a 0.5 mm pitch FPC connector with a back lock mechanism and 12 pin contacts, featuring top and bottom double contacts. It has a low profile of 1.0 mm height and 3.20 mm depth, with a lever that extends to 3.70 mm. The connector uses gold-plated copper alloy contacts with a Ni barrier and meets RoHS compliance. It supports FPC insertion with notches for enhanced holding force, rated for 0.5 A per pin and 50 V AC/DC, with insulation resistance ≥1,000 MΩ and contact resistance ≤100 mΩ. The operating temperature range is -55°C to +85°C, with thermal shock and humidity resistance per JIS C 5402 and MIL-STD-202F standards. The product is part of a series being discontinued, with a last time buy date of September 30, 2018.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0755 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |