Panasonic Y5B/y5Bw(0.5Mm Panasonic AYF531235

Description
Y5B/Y5BW(0.5mm
Description
Y5B/Y5BW(0.5mm
Datasheet
Datasheet Summary
Powered by GS/AI

The AYF531235 is a 0.5 mm pitch FPC connector with 12 pins, featuring a back lock design and top and bottom double contacts. It has a height of 1.0 mm and a depth of 3.20 mm (3.70 mm with lever), suitable for space-constrained applications such as mobile phones and digital cameras. The connector supports a rated current of 0.5 A per pin and a rated voltage of 50 V AC/DC, with an insulation resistance of at least 1,000 MΩ and contact resistance of no more than 100 mΩ. The FPC holding force is a minimum of 0.2 N per pin contact, and it is RoHS compliant. The housing is made of LCP resin (UL94V-0), with gold-plated copper alloy contacts and terminals.

Datasheet Summary
Powered by GS/AI

The AYF531235 is a 0.5 mm pitch FPC connector with 12 pins, featuring a back lock design and top and bottom double contacts. It has a height of 1.0 mm and a depth of 3.20 mm (3.70 mm with lever), suitable for space-constrained applications such as mobile phones and digital cameras. The connector supports a rated current of 0.5 A per pin and a rated voltage of 50 V AC/DC, with an insulation resistance of at least 1,000 MΩ and contact resistance of no more than 100 mΩ. The FPC holding force is a minimum of 0.2 N per pin contact, and it is RoHS compliant. The housing is made of LCP resin (UL94V-0), with gold-plated copper alloy contacts and terminals.

Suppliers

Company
Product
Description
Supplier Links
Y5B/y5Bw(0.5Mm Panasonic - 29X3425 - Newark, An Avnet Company
Chicago, IL, United States
Y5B/y5Bw(0.5Mm Panasonic
29X3425
Y5B/y5Bw(0.5Mm Panasonic 29X3425
Y5B/Y5BW(0.5mm

Y5B/Y5BW(0.5mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 29X3425
Product Name Y5B/y5Bw(0.5Mm Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393240-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Type 26.04 - Step relay 10A - 260480240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details