Conn FFC/FPC Connector SKT 10 POS 0.5mm Solder RA SMD T/R Product overview: AYF531065T from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF531065T can be used for catalog matching and distributor lookup.
Win Source Part Number: 963992-AYF531065T
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Y5BW
Number of Positions: 10
Pitch: 0.020" (0.50mm)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Notched
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 5,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): XF2U-1015-3A; FH28-10S-0.5SH(11); FH52E-10S-0.5SH(99);
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A per Contact
HTSUS: 8536.69.4051
Mfr: Panasonic Electric Works
Other Names: -AYF531065T-ND
Base Product Number: AYF531065
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-AYF531065T | 963992-AYF531065T | 14AC1915 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | Y5B/y5Bw(0.5Mm Panasonic |
| Termination | Solder |