The Panasonic Connector, FFC/FPC, 10Pos, 1 Row, 0.5Mm Pitch Spacing (part number 69AH6267) is designed for flexible printed circuits (FPC) and flat flexible cables (FFC). It features a low-profile design with a height of 1.0 mm and a depth of 3.20 mm, making it suitable for space-constrained applications. The connector has a back lock mechanism that enhances the holding force of the FPC, with a minimum holding force of 0.2N per pin contact plus an additional 2.0N for the Y5BW variant. This connector is RoHS compliant and is rated for a current of 0.5A per pin contact and a voltage of 50V AC/DC. It offers a contact resistance of a maximum of 100m,Ѷ and an insulation resistance of at least 1,000M,Ѷ. The operating temperature range is from -55°C to +85°C, ensuring reliability in various environmental conditions. The connector is suitable for a wide range of digital devices, including mobile phones, PCs, and touch panels, making it a versatile choice for engineers looking for compact and efficient connectivity solutions.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021166-AYF531035A
Packaging: Cut Strip
Number of Positions: 10
Pitch: 0.020" (0.50mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Voltage Rating: 50V
Current Rating: 0.5A per Contact
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500
CONN FFC FPC 10POS 0.5MM R/A Product overview: AYF531035A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF531035A can be used for catalog matching and distributor lookup.
CONNECTOR, FFC/FPC, 10POS, 1 ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1021166-AYF531035A | 399-AYF531035A | 69AH6267 | 79X4770 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - AYF531035A | Electronic Connector | Connector, Ffc/fpc, 10Pos, 1 Row, 0.5Mm; Pitch Spacing Panasonic | Y5B/y5Bw(0.5Mm Panasonic |
| Termination | Solder | Solder | Surface Mount |