AYF531035 is a 0.5 mm pitch FPC connector with 10 pins, top and bottom double contacts, and a back lock mechanism, designed for low-profile applications in digital devices such as smartphones and cameras. It measures 1.0 mm in height and 3.20 mm in depth, with a lever extending to 3.70 mm. The connector features holding contacts that enhance FPC retention, with a minimum holding force of 0.2 N per pin contact. It supports a rated current of 0.5 A per pin, a rated voltage of 50 V AC/DC, and maintains contact resistance below 100 mΩ. The housing is made of LCP resin (UL94V-0), with gold-plated copper alloy contacts and a soldering temperature limit of 260°C for reflow. It is RoHS compliant and operates within a temperature range of -55°C to +85°C.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3424 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |