Panasonic Flat Flex Cables (FFC, FPC) - AYF530865T AYF530865T

Description
Manufacturer: Panasonic Win Source Part Number: 862807-AYF530865T Series: Y5BW Operating Temperature Range: -55°C ~ 85°C Features: 8 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: AYF530865 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862807-AYF530865T Series: Y5BW Operating Temperature Range: -55°C ~ 85°C Features: 8 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: AYF530865 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - AYF530865T
862807-AYF530865T
Flat Flex Cables (FFC, FPC) - AYF530865T 862807-AYF530865T
Manufacturer: Panasonic Win Source Part Number: 862807-AYF530865T Series: Y5BW Operating Temperature Range: -55°C ~ 85°C Features: 8 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: AYF530865 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040

Manufacturer: Panasonic
Win Source Part Number: 862807-AYF530865T
Series: Y5BW
Operating Temperature Range: -55°C ~ 85°C
Features: 8 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: AYF530865
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 862807-AYF530865T
Product Name Flat Flex Cables (FFC, FPC) - AYF530865T
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details