AYF530835 is a 0.5 mm pitch FPC connector with a back lock, featuring top and bottom double contacts and 8 pins. It has a height of 1.0 mm and a depth of 3.20 mm, with a lever that extends the profile to 3.70 mm. The connector supports FPCs with notches, providing a minimum holding force of 0.2 N per pin contact. It is rated for 0.5 A per pin, 50 V AC/DC, and operates from -55°C to +85°C. Contact resistance is max 100 mΩ, and insulation resistance is min 1,000 MΩ. The housing and lever are made of LCP resin (UL94V-0), with gold-plated copper alloy contacts. The part is RoHS compliant and designed for applications in mobile devices, digital cameras, and LCD backlights.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3423 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |