Panasonic Flat Flex Cables (FFC, FPC) - AYF530835 AYF530835

Description
Manufacturer: Panasonic Win Source Part Number: 862806-AYF530835 Series: Y5B Operating Temperature Range: -55°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4051 Other Part Number: 255-3058-1, AYF530835-ND, 255-3058-6, 255-3058-2
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862806-AYF530835 Series: Y5B Operating Temperature Range: -55°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4051 Other Part Number: 255-3058-1, AYF530835-ND, 255-3058-6, 255-3058-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - AYF530835
862806-AYF530835
Flat Flex Cables (FFC, FPC) - AYF530835 862806-AYF530835
Manufacturer: Panasonic Win Source Part Number: 862806-AYF530835 Series: Y5B Operating Temperature Range: -55°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4051 Other Part Number: 255-3058-1, AYF530835-ND, 255-3058-6, 255-3058-2

Manufacturer: Panasonic
Win Source Part Number: 862806-AYF530835
Series: Y5B
Operating Temperature Range: -55°C ~ 85°C
Features: 8 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4051
Other Part Number: 255-3058-1, AYF530835-ND, 255-3058-6, 255-3058-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 862806-AYF530835
Product Name Flat Flex Cables (FFC, FPC) - AYF530835
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details