Panasonic Flat Flex Cables (FFC, FPC) - AYF530665T AYF530665T

Description
Manufacturer: Panasonic Win Source Part Number: 862805-AYF530665T Series: Y5BW Operating Temperature Range: -55°C ~ 85°C Features: 6 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: AYF530665 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040 Other Part Number: -AYF530665T-ND, 255-5800-6, 255-5800-1, 255-5800-2, AYF530665T-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862805-AYF530665T Series: Y5BW Operating Temperature Range: -55°C ~ 85°C Features: 6 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: AYF530665 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040 Other Part Number: -AYF530665T-ND, 255-5800-6, 255-5800-1, 255-5800-2, AYF530665T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - AYF530665T
862805-AYF530665T
Flat Flex Cables (FFC, FPC) - AYF530665T 862805-AYF530665T
Manufacturer: Panasonic Win Source Part Number: 862805-AYF530665T Series: Y5BW Operating Temperature Range: -55°C ~ 85°C Features: 6 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: AYF530665 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040 Other Part Number: -AYF530665T-ND, 255-5800-6, 255-5800-1, 255-5800-2, AYF530665T-ND

Manufacturer: Panasonic
Win Source Part Number: 862805-AYF530665T
Series: Y5BW
Operating Temperature Range: -55°C ~ 85°C
Features: 6 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: AYF530665
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040
Other Part Number: -AYF530665T-ND, 255-5800-6, 255-5800-1, 255-5800-2, AYF530665T-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 862805-AYF530665T
Product Name Flat Flex Cables (FFC, FPC) - AYF530665T
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
System cable - 706-3057/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details