The AYF530535A is a 0.5 mm pitch FPC connector with a back lock, featuring top and bottom double contacts and 5 pins. It has a height of 1.0 mm and a depth of 3.20 mm (3.70 mm with lever). The connector supports FPCs with notches and provides a minimum holding force of 0.2 N per pin contact. Rated for 0.5 A per pin and 50 V AC/DC, it meets JIS C 5402 contact resistance limits of max. 100 mΩ and insulation resistance of min. 1,000 MΩ. The housing and lever are made of LCP resin (UL94V-0), with gold-plated copper alloy contacts. It operates from -55°C to +85°C and is RoHS compliant.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0750 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |