The AYF530535 is a 5-pin, 0.5 mm pitch FPC connector with a back lock and top and bottom double contacts, designed for compact digital devices. It has a height of 1.0 mm and a depth of 3.20 mm (3.70 mm with lever), with an overall length of 4.50 mm. The lever mechanism temporarily holds the FPC and enhances force via notched contacts. Rated for 0.5 A per pin and 50 V AC/DC, it maintains contact resistance below 100 mΩ and insulation resistance above 1,000 MΩ. The housing is LCP resin (UL94V-0), contacts are gold-plated copper alloy, and it operates from -55°C to +85°C. RoHS compliant.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3421 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |