Panasonic Electronic Connector AYF530435

Description
4 Pos, 1 Row, Female RA Header, 0.5mm Pitch, SMT Product overview: AYF530435 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF530435 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos, 1 Row, Female RA Header, 0.5mm Pitch, SMT Product overview: AYF530435 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF530435 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
399-AYF530435
Electronic Connector 399-AYF530435
4 Pos, 1 Row, Female RA Header, 0.5mm Pitch, SMT Product overview: AYF530435 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF530435 can be used for catalog matching and distributor lookup.

4 Pos, 1 Row, Female RA Header, 0.5mm Pitch, SMT Product overview: AYF530435 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF530435 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Ffc/fpc, 4Pos, 1 Row, 0.5Mm; Pitch Spacing Panasonic - 69AH6265 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 4Pos, 1 Row, 0.5Mm; Pitch Spacing Panasonic
69AH6265
Connector, Ffc/fpc, 4Pos, 1 Row, 0.5Mm; Pitch Spacing Panasonic 69AH6265
CONNECTOR, FFC/FPC, 4POS, 1 ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Y5B Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 4POS, 1 ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Y5B Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - AYF530435 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
AYF530435
FFC, FPC (Flat Flexible) Connector Assemblies AYF530435
CONN FFC FPC 4POS 0.50MM R/A

CONN FFC FPC 4POS 0.50MM R/A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-AYF530435 69AH6265 AYF530435
Product Name Electronic Connector Connector, Ffc/fpc, 4Pos, 1 Row, 0.5Mm; Pitch Spacing Panasonic FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder Surface Mount Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details