AYF530435 is a 4-pin, 0.5 mm pitch FPC connector with a back lock and top and bottom double contacts, designed for low-profile applications in digital devices such as smartphones and cameras. It measures 1.0 mm in height and 3.20 mm in depth, with a lever that extends to 3.70 mm. The connector features holding contacts that securely lock the FPC by its notches, providing a minimum holding force of 0.2 N per pin contact. Rated for 0.5 A per pin and 50 V AC/DC, it has an insulation resistance of at least 1,000 MΩ and a contact resistance of no more than 100 mΩ. The housing is made of LCP resin (UL94V-0), with gold-plated copper alloy contacts. It operates from -55°C to +85°C and is RoHS compliant.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3420 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |