Panasonic Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors AYF530265TA

Description
Win Source Part Number: 1180935-AYF530265TA Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y5BW Number of Positions: 2 Pitch: 0.020" (0.50mm) Termination: Solder Contact Finish: Gold Package: Strip Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.039" (1.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: AYF530265TA-ND,255-5 403 Base Product Number: AYF530265
Request a Quote Datasheet
Description
Win Source Part Number: 1180935-AYF530265TA Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y5BW Number of Positions: 2 Pitch: 0.020" (0.50mm) Termination: Solder Contact Finish: Gold Package: Strip Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.039" (1.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: AYF530265TA-ND,255-5 403 Base Product Number: AYF530265
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1180935-AYF530265TA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1180935-AYF530265TA
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1180935-AYF530265TA
Win Source Part Number: 1180935-AYF530265TA Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y5BW Number of Positions: 2 Pitch: 0.020" (0.50mm) Termination: Solder Contact Finish: Gold Package: Strip Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.039" (1.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: AYF530265TA-ND,255-5 403 Base Product Number: AYF530265

Win Source Part Number: 1180935-AYF530265TA
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Y5BW
Number of Positions: 2
Pitch: 0.020" (0.50mm)
Termination: Solder
Contact Finish: Gold
Package: Strip
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Notched
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A per Contact
HTSUS: 8536.69.4051
Mfr: Panasonic Electric Works
Other Names: AYF530265TA-ND,255-5403
Base Product Number: AYF530265

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-AYF530265TA
Electronic Connector 399-AYF530265TA
CONN FPC 2POS 0.5MM R/A Product overview: AYF530265TA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF530265TA can be used for catalog matching and distributor lookup.

CONN FPC 2POS 0.5MM R/A Product overview: AYF530265TA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF530265TA can be used for catalog matching and distributor lookup.

Supplier's Site
Y5B/y5Bw(0.5Mm Panasonic - 79X4767 - Newark, An Avnet Company
Chicago, IL, United States
Y5B/y5Bw(0.5Mm Panasonic
79X4767
Y5B/y5Bw(0.5Mm Panasonic 79X4767
Y5B/Y5BW(0.5mm

Y5B/Y5BW(0.5mm

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1180935-AYF530265TA 399-AYF530265TA 79X4767
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors Electronic Connector Y5B/y5Bw(0.5Mm Panasonic
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Connectors - 110G69 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details