Win Source Part Number: 963118-AYF363135
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Y3BC
Number of Positions: 31
Pitch: 0.012" (0.30mm)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 10,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 54819-0519; 52745-0697; 52746-0871; 4-1734592-0; 1-487547-1; 1734592-8;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A per Contact
HTSUS: 8536.69.4051
Mfr: Panasonic Electric Works
Product Status: Obsolete
CONN FPC 31POS 0.3MM R/A Product overview: AYF363135 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF363135 can be used for catalog matching and distributor lookup.
FPC CONNECTOR Y3BC (0.3 MM PITCH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 963118-AYF363135 | 399-AYF363135 | AYF363135 |
| Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | Solder | Solder |