Panasonic Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies AYF353925

Description
Win Source Part Number: 1377930-AYF353925 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: Y3BL Package: Tape & Reel Product Status: Obsolete Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4051 ECCN: EAR99 Current Rating (Amps): 0.2A per Contact Contact Finish: Gold Number of Positions: 39 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Pitch: 0.012" (0.30mm) Actuator Material: Liquid Crystal Polymer (LCP) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.20mm Height Above Board: 0.023" (0.59mm) Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Mating Cycles: 20
Request a Quote Datasheet
Description
Win Source Part Number: 1377930-AYF353925 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: Y3BL Package: Tape & Reel Product Status: Obsolete Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4051 ECCN: EAR99 Current Rating (Amps): 0.2A per Contact Contact Finish: Gold Number of Positions: 39 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Pitch: 0.012" (0.30mm) Actuator Material: Liquid Crystal Polymer (LCP) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.20mm Height Above Board: 0.023" (0.59mm) Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Mating Cycles: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1377930-AYF353925 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1377930-AYF353925
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1377930-AYF353925
Win Source Part Number: 1377930-AYF353925 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: Y3BL Package: Tape & Reel Product Status: Obsolete Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4051 ECCN: EAR99 Current Rating (Amps): 0.2A per Contact Contact Finish: Gold Number of Positions: 39 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Pitch: 0.012" (0.30mm) Actuator Material: Liquid Crystal Polymer (LCP) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.20mm Height Above Board: 0.023" (0.59mm) Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Mating Cycles: 20

Win Source Part Number: 1377930-AYF353925
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: Y3BL
Package: Tape & Reel
Product Status: Obsolete
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4051
ECCN: EAR99
Current Rating (Amps): 0.2A per Contact
Contact Finish: Gold
Number of Positions: 39
Termination: Solder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Voltage Rating: 50V
Pitch: 0.012" (0.30mm)
Actuator Material: Liquid Crystal Polymer (LCP)
Housing Material: Liquid Crystal Polymer (LCP)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.20mm
Height Above Board: 0.023" (0.59mm)
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Mating Cycles: 20

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-AYF353925
Electronic Connector 399-AYF353925
Conn FPC Connector F 39 POS 0.3mm Crimp ST Cable Mount Reel Product overview: AYF353925 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF353925 can be used for catalog matching and distributor lookup.

Conn FPC Connector F 39 POS 0.3mm Crimp ST Cable Mount Reel Product overview: AYF353925 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF353925 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1377930-AYF353925 399-AYF353925
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details