Panasonic Flat Flex Cables (FFC, FPC) - AYF353125A AYF353125A

Description
Manufacturer: Panasonic Win Source Part Number: 862802-AYF353125A Series: Y3BL Operating Temperature Range: -55°C ~ 85°C Features: 31 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 255-5659, AYF353125A-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862802-AYF353125A Series: Y3BL Operating Temperature Range: -55°C ~ 85°C Features: 31 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 255-5659, AYF353125A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - AYF353125A
862802-AYF353125A
Flat Flex Cables (FFC, FPC) - AYF353125A 862802-AYF353125A
Manufacturer: Panasonic Win Source Part Number: 862802-AYF353125A Series: Y3BL Operating Temperature Range: -55°C ~ 85°C Features: 31 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 255-5659, AYF353125A-ND

Manufacturer: Panasonic
Win Source Part Number: 862802-AYF353125A
Series: Y3BL
Operating Temperature Range: -55°C ~ 85°C
Features: 31 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Package: Bulk
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Other Part Number: 255-5659, AYF353125A-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 862802-AYF353125A
Product Name Flat Flex Cables (FFC, FPC) - AYF353125A
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details