Panasonic Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors AYF352325A

Description
Win Source Part Number: 1224472-AYF352325A Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y3BL Number of Positions: 23 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.023" (0.59mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: AYF352325A-ND,255-56 58 Base Product Number: AYF352325 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1224472-AYF352325A Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y3BL Number of Positions: 23 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.023" (0.59mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: AYF352325A-ND,255-56 58 Base Product Number: AYF352325 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1224472-AYF352325A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1224472-AYF352325A
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1224472-AYF352325A
Win Source Part Number: 1224472-AYF352325A Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y3BL Number of Positions: 23 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.023" (0.59mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: AYF352325A-ND,255-56 58 Base Product Number: AYF352325 Product Status: Obsolete

Win Source Part Number: 1224472-AYF352325A
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Y3BL
Number of Positions: 23
Pitch: 0.012" (0.30mm)
Termination: Solder
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.023" (0.59mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A per Contact
HTSUS: 8536.69.4051
Mfr: Panasonic Electric Works
Other Names: AYF352325A-ND,255-5658
Base Product Number: AYF352325
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-AYF352325A
Electronic Connector 399-AYF352325A
CONN FPC TOP 23POS 0.3MM R/A Product overview: AYF352325A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF352325A can be used for catalog matching and distributor lookup.

CONN FPC TOP 23POS 0.3MM R/A Product overview: AYF352325A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF352325A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1224472-AYF352325A 399-AYF352325A
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details