Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021161-AYF350725A
Packaging: Cut Strip
Number of Positions: 7
Pitch: 0.012" (0.30mm)
Termination: Solder
Contact Finish: Gold
Voltage Rating: 50V
Current Rating: 0.2A per Contact
Height Above Board: 0.023" (0.60mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
CONN FPC TOP 7POS 0.3MM R/A Product overview: AYF350725A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF350725A can be used for catalog matching and distributor lookup.
CONN FPC TOP 7POS 0.3MM SMD R/A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1021161-AYF350725A | 399-AYF350725A | 590-AYF350725A |
| Product Name | FFC, FPC (FlatFlexible) Connectors - AYF350725A | Electronic Connector | CONN FPC TOP 7POS 0.3MM SMD R/A |
| Termination | Solder | Solder | Solder |