Panasonic Electronic Connector AYF350725

Description
Conn FPC Connector F 7 POS 0.3mm Crimp ST Cable Mount T/R Product overview: AYF350725 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF350725 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn FPC Connector F 7 POS 0.3mm Crimp ST Cable Mount T/R Product overview: AYF350725 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF350725 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
399-AYF350725
Electronic Connector 399-AYF350725
Conn FPC Connector F 7 POS 0.3mm Crimp ST Cable Mount T/R Product overview: AYF350725 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF350725 can be used for catalog matching and distributor lookup.

Conn FPC Connector F 7 POS 0.3mm Crimp ST Cable Mount T/R Product overview: AYF350725 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF350725 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - AYF350725 - 1110967-AYF350725 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - AYF350725
1110967-AYF350725
FFC, FPC (FlatFlexible) Connectors - AYF350725 1110967-AYF350725
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110967-AYF350725 Pitch: 300 µm Number of Rows: 1 Termination: Crimp Length: 3.6 mm Housing Material: Polymer Orientation: Straight Contact Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 3.35 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 50 V Max Operating Temperature: 85 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110967-AYF350725
Pitch: 300 µm
Number of Rows: 1
Termination: Crimp
Length: 3.6 mm
Housing Material: Polymer
Orientation: Straight
Contact Plating: Gold
Categories: FFC,FPC(FlatFlexible)Connectors
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 3.35 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 50 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 399-AYF350725 1110967-AYF350725
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - AYF350725
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details