Panasonic Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies AYF336135

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1333415-AYF336135 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 61 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 5,000 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact HTSUS: 8536.69.4051 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1333415-AYF336135 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 61 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 5,000 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact HTSUS: 8536.69.4051 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333415-AYF336135 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333415-AYF336135
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333415-AYF336135
Manufacturer: Panasonic Electric Works Win Source Part Number: 1333415-AYF336135 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 61 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 5,000 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact HTSUS: 8536.69.4051 RoHS Status: RoHS Compliant

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1333415-AYF336135
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 61
Pitch: 0.012" (0.30mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.035" (0.88mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 5,000
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A per Contact
HTSUS: 8536.69.4051
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-AYF336135
SMD Electronic Connector 399-AYF336135
Conn FPC Connector SKT 61 POS 0.3mm Solder RA SMD T/R Product overview: AYF336135 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF336135 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 61 POS 0.3mm Solder RA SMD T/R Product overview: AYF336135 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF336135 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1333415-AYF336135 399-AYF336135
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details