Panasonic SMD Electronic Connector AYF335135A

Description
Conn FPC Connector SKT 51 POS 0.3mm Solder RA SMD T/R Product overview: AYF335135A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF335135A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn FPC Connector SKT 51 POS 0.3mm Solder RA SMD T/R Product overview: AYF335135A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF335135A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
399-AYF335135A
SMD Electronic Connector 399-AYF335135A
Conn FPC Connector SKT 51 POS 0.3mm Solder RA SMD T/R Product overview: AYF335135A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF335135A can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 51 POS 0.3mm Solder RA SMD T/R Product overview: AYF335135A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF335135A can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - AYF335135A - 1021160-AYF335135A - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - AYF335135A
1021160-AYF335135A
FFC, FPC (FlatFlexible) Connectors - AYF335135A 1021160-AYF335135A
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021160-AYF335135A Packaging: Cut Strip Number of Positions: 51 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Voltage Rating: 50V Current Rating: 0.2A per Contact Height Above Board: 0.036" (0.90mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021160-AYF335135A
Packaging: Cut Strip
Number of Positions: 51
Pitch: 0.012" (0.30mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Voltage Rating: 50V
Current Rating: 0.2A per Contact
Height Above Board: 0.036" (0.90mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500

Buy Now Datasheet
Y3B/y3Bw(0.3Mm Panasonic - 79X4765 - Newark, An Avnet Company
Chicago, IL, United States
Y3B/y3Bw(0.3Mm Panasonic
79X4765
Y3B/y3Bw(0.3Mm Panasonic 79X4765
Y3B/Y3BW(0.3mm

Y3B/Y3BW(0.3mm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-AYF335135A 1021160-AYF335135A 79X4765
Product Name SMD Electronic Connector FFC, FPC (FlatFlexible) Connectors - AYF335135A Y3B/y3Bw(0.3Mm Panasonic
Termination Solder
Unlock Full Specs
to access all available technical data