Panasonic Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies AYF333735

Description
Win Source Part Number: 1377928-AYF333735 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Package: Tape & Reel Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: Y3B Product Status: Obsolete Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4051 ECCN: EAR99 Current Rating (Amps): 0.2A per Contact Contact Finish: Gold Number of Positions: 37 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Pitch: 0.012" (0.30mm) Actuator Material: Liquid Crystal Polymer (LCP) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Height Above Board: 0.035" (0.88mm) Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Mating Cycles: 20
Request a Quote Datasheet
Description
Win Source Part Number: 1377928-AYF333735 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Package: Tape & Reel Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: Y3B Product Status: Obsolete Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4051 ECCN: EAR99 Current Rating (Amps): 0.2A per Contact Contact Finish: Gold Number of Positions: 37 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Pitch: 0.012" (0.30mm) Actuator Material: Liquid Crystal Polymer (LCP) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Height Above Board: 0.035" (0.88mm) Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Mating Cycles: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1377928-AYF333735 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1377928-AYF333735
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1377928-AYF333735
Win Source Part Number: 1377928-AYF333735 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Package: Tape & Reel Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: Y3B Product Status: Obsolete Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4051 ECCN: EAR99 Current Rating (Amps): 0.2A per Contact Contact Finish: Gold Number of Positions: 37 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Pitch: 0.012" (0.30mm) Actuator Material: Liquid Crystal Polymer (LCP) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Height Above Board: 0.035" (0.88mm) Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Mating Cycles: 20

Win Source Part Number: 1377928-AYF333735
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: Y3B
Product Status: Obsolete
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4051
ECCN: EAR99
Current Rating (Amps): 0.2A per Contact
Contact Finish: Gold
Number of Positions: 37
Termination: Solder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Voltage Rating: 50V
Pitch: 0.012" (0.30mm)
Actuator Material: Liquid Crystal Polymer (LCP)
Housing Material: Liquid Crystal Polymer (LCP)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Height Above Board: 0.035" (0.88mm)
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Mating Cycles: 20

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-AYF333735
SMD Electronic Connector 399-AYF333735
Conn FPC Connector SKT 37 POS 0.3mm Solder RA SMD T/R Product overview: AYF333735 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF333735 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 37 POS 0.3mm Solder RA SMD T/R Product overview: AYF333735 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF333735 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1377928-AYF333735 399-AYF333735
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products