Panasonic Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors AYF333135A

Description
Win Source Part Number: 1047217-AYF333135A Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y3B Number of Positions: 31 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Package: Strip Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): XF3A-2355-41A; XF3A-2555-41A; 5047543920; XF3Z-2555-31B; FH23-31S-0.3SHAW(05) ; FH26W-31S-0.3SHW(60) ; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: AYF333135A-ND,255-56 49 Base Product Number: AYF333135
Request a Quote Datasheet
Description
Win Source Part Number: 1047217-AYF333135A Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y3B Number of Positions: 31 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Package: Strip Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): XF3A-2355-41A; XF3A-2555-41A; 5047543920; XF3Z-2555-31B; FH23-31S-0.3SHAW(05) ; FH26W-31S-0.3SHW(60) ; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: AYF333135A-ND,255-56 49 Base Product Number: AYF333135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1047217-AYF333135A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1047217-AYF333135A
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1047217-AYF333135A
Win Source Part Number: 1047217-AYF333135A Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y3B Number of Positions: 31 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Package: Strip Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): XF3A-2355-41A; XF3A-2555-41A; 5047543920; XF3Z-2555-31B; FH23-31S-0.3SHAW(05) ; FH26W-31S-0.3SHW(60) ; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: AYF333135A-ND,255-56 49 Base Product Number: AYF333135

Win Source Part Number: 1047217-AYF333135A
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Y3B
Number of Positions: 31
Pitch: 0.012" (0.30mm)
Termination: Solder
Contact Finish: Gold
Package: Strip
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.035" (0.88mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): XF3A-2355-41A; XF3A-2555-41A; 5047543920; XF3Z-2555-31B; FH23-31S-0.3SHAW(05); FH26W-31S-0.3SHW(60);
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A per Contact
HTSUS: 8536.69.4051
Mfr: Panasonic Electric Works
Other Names: AYF333135A-ND,255-5649
Base Product Number: AYF333135

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-AYF333135A
SMD Electronic Connector 399-AYF333135A
Conn FPC Connector SKT 31 POS 0.3mm Solder RA SMD T/R Product overview: AYF333135A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF333135A can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 31 POS 0.3mm Solder RA SMD T/R Product overview: AYF333135A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF333135A can be used for catalog matching and distributor lookup.

Supplier's Site
Y3B/y3Bw(0.3Mm Panasonic - 79X4760 - Newark, An Avnet Company
Chicago, IL, United States
Y3B/y3Bw(0.3Mm Panasonic
79X4760
Y3B/y3Bw(0.3Mm Panasonic 79X4760
Y3B/Y3BW(0.3mm

Y3B/Y3BW(0.3mm

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1047217-AYF333135A 399-AYF333135A 79X4760
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors SMD Electronic Connector Y3B/y3Bw(0.3Mm Panasonic
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details