Manufacturer: Panasonic Electric Works
Win Source Part Number: 769390-AYF332565A
Series: Y3BW
Packaging: Cut Strip
Number of Positions: 25
Pitch: 0.012" (0.30mm)
Operating Temperature Range: -55°C ~ 85°C
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Copper Alloy
Voltage Rating: 50V
Current Rating: 0.2A per Contact
Height Above Board: 0.036" (0.90mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Rotary Lock, Backlock
Cable End Type: Tabbed
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Family Name: AYF
Categories: Connectors, Interconnects
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Conn FPC Connector SKT 25 POS 0.3mm Solder RA SMD Product overview: AYF332565A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF332565A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 769390-AYF332565A | 399-AYF332565A |
| Product Name | FFC, FPC (FlatFlexible) Connectors - AYF332565A | SMD Electronic Connector |
| Termination | Solder |