Panasonic SMD 50V Electronic Connector AYF332535

Description
25 Pos 0.3mm FFC/FPC Connector, RA, SMD, Gold, 50V Product overview: AYF332535 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF332535 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25 Pos 0.3mm FFC/FPC Connector, RA, SMD, Gold, 50V Product overview: AYF332535 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF332535 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V Electronic Connector
399-AYF332535
SMD 50V Electronic Connector 399-AYF332535
25 Pos 0.3mm FFC/FPC Connector, RA, SMD, Gold, 50V Product overview: AYF332535 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF332535 can be used for catalog matching and distributor lookup.

25 Pos 0.3mm FFC/FPC Connector, RA, SMD, Gold, 50V Product overview: AYF332535 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF332535 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 965749-AYF332535 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
965749-AYF332535
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 965749-AYF332535
Win Source Part Number: 965749-AYF332535 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y3B Number of Positions: 25 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 5,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): XF3H-2555-31AR; 502598-2591; XF3A-2555-41A; 502598-2391; 502598-2791; XF3H-3155-31A; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works

Win Source Part Number: 965749-AYF332535
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Y3B
Number of Positions: 25
Pitch: 0.012" (0.30mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.035" (0.88mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 5,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): XF3H-2555-31AR; 502598-2591; XF3A-2555-41A; 502598-2391; 502598-2791; XF3H-3155-31A;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A per Contact
HTSUS: 8536.69.4051
Mfr: Panasonic Electric Works

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 399-AYF332535 965749-AYF332535
Product Name SMD 50V Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details