Panasonic Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors AYF331735A

Description
Win Source Part Number: 973811-AYF331735A Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y3B Number of Positions: 17 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Strip Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: 255-5645,AYF331735A- ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 973811-AYF331735A Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y3B Number of Positions: 17 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Strip Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: 255-5645,AYF331735A- ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 973811-AYF331735A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
973811-AYF331735A
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 973811-AYF331735A
Win Source Part Number: 973811-AYF331735A Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y3B Number of Positions: 17 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Strip Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: 255-5645,AYF331735A- ND Product Status: Obsolete

Win Source Part Number: 973811-AYF331735A
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Y3B
Number of Positions: 17
Pitch: 0.012" (0.30mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Strip
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.035" (0.88mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A per Contact
HTSUS: 8536.69.4051
Mfr: Panasonic Electric Works
Other Names: 255-5645,AYF331735A-ND
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-AYF331735A
SMD Electronic Connector 399-AYF331735A
Conn FPC Connector SKT 17 POS 0.3mm Solder RA SMD Product overview: AYF331735A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF331735A can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 17 POS 0.3mm Solder RA SMD Product overview: AYF331735A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF331735A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 973811-AYF331735A 399-AYF331735A
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors SMD Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110937 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details