Panasonic Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies AYF331735

Description
Win Source Part Number: 1377927-AYF331735 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: Y3B Package: Bulk Product Status: Obsolete Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 0.2A per Contact Contact Finish: Gold Contact Finish Thickness: Flash Number of Positions: 17 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Pitch: 0.012" (0.30mm) Actuator Material: Liquid Crystal Polymer (LCP) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Height Above Board: 0.035" (0.88mm) Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Mating Cycles: 20
Request a Quote Datasheet
Description
Win Source Part Number: 1377927-AYF331735 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: Y3B Package: Bulk Product Status: Obsolete Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 0.2A per Contact Contact Finish: Gold Contact Finish Thickness: Flash Number of Positions: 17 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Pitch: 0.012" (0.30mm) Actuator Material: Liquid Crystal Polymer (LCP) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Height Above Board: 0.035" (0.88mm) Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Mating Cycles: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1377927-AYF331735 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1377927-AYF331735
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1377927-AYF331735
Win Source Part Number: 1377927-AYF331735 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: Y3B Package: Bulk Product Status: Obsolete Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 0.2A per Contact Contact Finish: Gold Contact Finish Thickness: Flash Number of Positions: 17 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Pitch: 0.012" (0.30mm) Actuator Material: Liquid Crystal Polymer (LCP) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Height Above Board: 0.035" (0.88mm) Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Mating Cycles: 20

Win Source Part Number: 1377927-AYF331735
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: Y3B
Package: Bulk
Product Status: Obsolete
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 0.2A per Contact
Contact Finish: Gold
Contact Finish Thickness: Flash
Number of Positions: 17
Termination: Solder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Voltage Rating: 50V
Pitch: 0.012" (0.30mm)
Actuator Material: Liquid Crystal Polymer (LCP)
Housing Material: Liquid Crystal Polymer (LCP)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Height Above Board: 0.035" (0.88mm)
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Mating Cycles: 20

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-AYF331735
SMD Electronic Connector 399-AYF331735
Conn FPC Connector SKT 17 POS 0.3mm Solder RA SMD Carton Product overview: AYF331735 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF331735 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 17 POS 0.3mm Solder RA SMD Carton Product overview: AYF331735 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF331735 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1377927-AYF331735 399-AYF331735
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190015 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details