Panasonic FFC, FPC (FlatFlexible) Connectors - AYF330935 AYF330935

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021149-AYF330935 Packaging: Reel - TR Number of Positions: 9 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Voltage Rating: 50V Current Rating: 0.2A per Contact Height Above Board: 0.036" (0.90mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021149-AYF330935 Packaging: Reel - TR Number of Positions: 9 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Voltage Rating: 50V Current Rating: 0.2A per Contact Height Above Board: 0.036" (0.90mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - AYF330935 - 1021149-AYF330935 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - AYF330935
1021149-AYF330935
FFC, FPC (FlatFlexible) Connectors - AYF330935 1021149-AYF330935
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021149-AYF330935 Packaging: Reel - TR Number of Positions: 9 Pitch: 0.012" (0.30mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Voltage Rating: 50V Current Rating: 0.2A per Contact Height Above Board: 0.036" (0.90mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021149-AYF330935
Packaging: Reel - TR
Number of Positions: 9
Pitch: 0.012" (0.30mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Voltage Rating: 50V
Current Rating: 0.2A per Contact
Height Above Board: 0.036" (0.90mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-AYF330935
Electronic Connector 399-AYF330935
Conn FPC Connector SKT 9 POS 0.3mm IDT RA Cable Mount T/R Product overview: AYF330935 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF330935 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 9 POS 0.3mm IDT RA Cable Mount T/R Product overview: AYF330935 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF330935 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1021149-AYF330935 399-AYF330935
Product Name FFC, FPC (FlatFlexible) Connectors - AYF330935 Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details