Panasonic SMD Electronic Connector AYF325115

Description
Conn FFC/FPC Connector SKT 51 POS 0.3mm Solder RA SMD Carton Product overview: AYF325115 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-AYF325115 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn FFC/FPC Connector SKT 51 POS 0.3mm Solder RA SMD Carton Product overview: AYF325115 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-AYF325115 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
458-AYF325115
SMD Electronic Connector 458-AYF325115
Conn FFC/FPC Connector SKT 51 POS 0.3mm Solder RA SMD Carton Product overview: AYF325115 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-AYF325115 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 51 POS 0.3mm Solder RA SMD Carton Product overview: AYF325115 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-AYF325115 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - AYF325115 - 1047216-AYF325115 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - AYF325115
1047216-AYF325115
FFC, FPC (FlatFlexible) Connectors - AYF325115 1047216-AYF325115
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047216-AYF325115 Number of Positions: 51 Pitch: 600 µm Number of Rows: 1 Termination: SMD/SMT Voltage Rating: 50 V Current Rating: 200 mA Number of Contacts: 51 Gender: Receptacle Housing Material: Polymer Orientation: Right Angle Contact Plating: Gold Contact Resistance: 80 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 5.05 kV Contact Location: Bottom

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047216-AYF325115
Number of Positions: 51
Pitch: 600 µm
Number of Rows: 1
Termination: SMD/SMT
Voltage Rating: 50 V
Current Rating: 200 mA
Number of Contacts: 51
Gender: Receptacle
Housing Material: Polymer
Orientation: Right Angle
Contact Plating: Gold
Contact Resistance: 80 mΩ
Categories: FFC,FPC(FlatFlexible)Connectors
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 5.05 kV
Contact Location: Bottom

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 458-AYF325115 1047216-AYF325115
Product Name SMD Electronic Connector FFC, FPC (FlatFlexible) Connectors - AYF325115
Termination SMD/SMT SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products