Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047215-AYF322515
Number of Positions: 25
Pitch: 300 µm
Number of Rows: 1
Termination: SMD/SMT
Voltage Rating: 50 V
Current Rating: 200 mA
Number of Contacts: 25
Gender: Receptacle
Housing Material: Polymer
Orientation: Right Angle
Contact Plating: Gold
Contact Resistance: 80 mΩ
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 5.05 kV
Contact Location: Bottom
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047215-AYF322515 |
| Product Name | OEM Parts - OEM Parts (A - B) - AYF322515 |