Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047214-AYF312915
Number of Positions: 29
Pitch: 300 µm
Termination: SMD/SMT
Voltage Rating: 50 V
Current Rating: 200 mA
Number of Contacts: 29
Housing Material: Polymer
Orientation: Straight
Contact Plating: Gold
Contact Resistance: 80 mΩ
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): 502598-2791; 502598-3391; 502598-2591; 1-2013496-0; 1-2013496-1; 1-2040832-4;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 5.05 kV
Contact Location: Bottom
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047214-AYF312915 |
| Product Name | OEM Parts - OEM Parts (A - B) - AYF312915 |