Panasonic Electronic Connector AXW36414A

Description
Telecom and Datacom Connector, 64 Contact(s), Female, Straight, Weld Terminal, Socket, ROHS COMPLIANT Product overview: AXW36414A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXW36414A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom and Datacom Connector, 64 Contact(s), Female, Straight, Weld Terminal, Socket, ROHS COMPLIANT Product overview: AXW36414A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXW36414A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-AXW36414A
Electronic Connector 340-AXW36414A
Telecom and Datacom Connector, 64 Contact(s), Female, Straight, Weld Terminal, Socket, ROHS COMPLIANT Product overview: AXW36414A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXW36414A can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 64 Contact(s), Female, Straight, Weld Terminal, Socket, ROHS COMPLIANT Product overview: AXW36414A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXW36414A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - AXW36414A - 1006668-AXW36414A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXW36414A
1006668-AXW36414A
Rectangular Connectors - AXW36414A 1006668-AXW36414A
Manufacturer: Panasonic Electric Works Win Source Part Number: 1006668-AXW36414A Packaging: Bulk Number of Positions: 64 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Socket Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Holder Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1006668-AXW36414A
Packaging: Bulk
Number of Positions: 64
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Socket
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Holder
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-AXW36414A 1006668-AXW36414A
Product Name Electronic Connector Rectangular Connectors - AXW36414A
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details