CONN HDR 60POS SMD GOLD Product overview: AXT660124A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT660124A can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021144-AXT660124A
Packaging: Reel - TR
Number of Positions: 60
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1mm
Height Above Board: 0.033" (0.84mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500
CONN HDR 60POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXT660124A | 1021144-AXT660124A | AXT660124A | 79X4751 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - AXT660124A | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | F4S(0.4Mm Pitch Panasonic |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |