Panasonic SMD Electronic Connector AXT660124

Description
Conn Board to Board HDR 60 POS 0.4mm Solder ST SMD T/R Product overview: AXT660124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT660124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Board to Board HDR 60 POS 0.4mm Solder ST SMD T/R Product overview: AXT660124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT660124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXT660124
SMD Electronic Connector 308-AXT660124
Conn Board to Board HDR 60 POS 0.4mm Solder ST SMD T/R Product overview: AXT660124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT660124 can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 60 POS 0.4mm Solder ST SMD T/R Product overview: AXT660124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT660124 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXT660124 - 1150085-AXT660124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT660124
1150085-AXT660124
Rectangular Connectors - AXT660124 1150085-AXT660124
Manufacturer: Panasonic Win Source Part Number: 1150085-AXT660124 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1150085-AXT660124
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT660124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT660124
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site
Board-Board Connector Header, 60Pos, 2Row; Mezzanine Connector Type Panasonic - 46T5827 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 60Pos, 2Row; Mezzanine Connector Type Panasonic
46T5827
Board-Board Connector Header, 60Pos, 2Row; Mezzanine Connector Type Panasonic 46T5827
BOARD-BOARD CONNECTOR HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:F4S SeriesRoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:F4S SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Board-Board Connector Header, 60 Position, 2Row; Mezzanine Connector Type Panasonic - 11N4355 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 60 Position, 2Row; Mezzanine Connector Type Panasonic
11N4355
Board-Board Connector Header, 60 Position, 2Row; Mezzanine Connector Type Panasonic 11N4355
BOARD-BOARD CONNECTOR HEADER, 60 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 60 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXT660124 1150085-AXT660124 AXT660124 46T5827
Product Name SMD Electronic Connector Rectangular Connectors - AXT660124 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board-Board Connector Header, 60Pos, 2Row; Mezzanine Connector Type Panasonic
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers