Panasonic Rectangular Connectors - AXT636124 AXT636124

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021139-AXT636124 Packaging: Reel - TR Number of Positions: 36 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.033" (0.84mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021139-AXT636124 Packaging: Reel - TR Number of Positions: 36 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.033" (0.84mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXT636124 - 1021139-AXT636124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT636124
1021139-AXT636124
Rectangular Connectors - AXT636124 1021139-AXT636124
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021139-AXT636124 Packaging: Reel - TR Number of Positions: 36 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.033" (0.84mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021139-AXT636124
Packaging: Reel - TR
Number of Positions: 36
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1mm
Height Above Board: 0.033" (0.84mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
340-AXT636124
SMD Electronic Connector 340-AXT636124
Conn Board to Board HDR 36 POS 0.4mm Solder ST SMD T/R Product overview: AXT636124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXT636124 can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 36 POS 0.4mm Solder ST SMD T/R Product overview: AXT636124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXT636124 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1021139-AXT636124 340-AXT636124
Product Name Rectangular Connectors - AXT636124 SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
OEM OBD connectors - QLC16051 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details